Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MCP16322T-180E/NG

Description
Win Source Part Number: 1154203-MCP16322T-18 0E/NG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Current - Output: 2A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 6V Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MCP16322T-180ENG; MCP16322T180E/NG; MCP16322T180ENG; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP16322T-180E/NGCT, MCP16322T-180E/NGDKR ,MICMICMCP16322T-180 E/NG,2156-MCP16322T- 180E/NG,MCP16322T-18 0E/NGTR,MCP16322T180 ENG Base Product Number: MCP16322 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1154203-MCP16322T-18 0E/NG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Current - Output: 2A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 6V Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MCP16322T-180ENG; MCP16322T180E/NG; MCP16322T180ENG; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP16322T-180E/NGCT, MCP16322T-180E/NGDKR ,MICMICMCP16322T-180 E/NG,2156-MCP16322T- 180E/NG,MCP16322T-18 0E/NGTR,MCP16322T180 ENG Base Product Number: MCP16322 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1154203-MCP16322T-180E/NG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1154203-MCP16322T-180E/NG
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1154203-MCP16322T-180E/NG
Win Source Part Number: 1154203-MCP16322T-18 0E/NG Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Current - Output: 2A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 6V Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 1.8V Synchronous Rectifier: Yes Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) Alternative Parts (Cross-Reference): MCP16322T-180ENG; MCP16322T180E/NG; MCP16322T180ENG; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MCP16322T-180E/NGCT, MCP16322T-180E/NGDKR ,MICMICMCP16322T-180 E/NG,2156-MCP16322T- 180E/NG,MCP16322T-18 0E/NGTR,MCP16322T180 ENG Base Product Number: MCP16322 Product Status: Obsolete

Win Source Part Number: 1154203-MCP16322T-180E/NG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 6V
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MCP16322T-180ENG; MCP16322T180E/NG; MCP16322T180ENG;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP16322T-180E/NGCT,MCP16322T-180E/NGDKR,MICMICMCP16322T-180E/NG,2156-MCP16322T-180E/NG,MCP16322T-180E/NGTR,MCP16322T180ENG
Base Product Number: MCP16322
Product Status: Obsolete

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP16322T-180E/NGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MCP16322T-180E/NGCT-ND
Voltage Regulators - DC DC Switching Regulators MCP16322T-180E/NGCT-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP16322T-180E/NGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MCP16322T-180E/NGTR-ND
Voltage Regulators - DC DC Switching Regulators MCP16322T-180E/NGTR-ND
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MCP16322T-180E/NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MCP16322T-180E/NG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MCP16322T-180E/NG
IC REG BUCK 1.8V 2A 16QFN

IC REG BUCK 1.8V 2A 16QFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MCP16322T-180E/NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MCP16322T-180E/NG
Voltage Regulators - DC DC Switching Regulators MCP16322T-180E/NG
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MCP16322T-180E/NG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MCP16322T-180E/NG
PMIC - Voltage Regulators - DC DC Switching Regulators MCP16322T-180E/NG
IC REG BUCK 1.8V 2A 16QFN

IC REG BUCK 1.8V 2A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1154203-MCP16322T-180E/NG MCP16322T-180E/NGCT-ND MCP16322T-180E/NG MCP16322T-180E/NG MCP16322T-180E/NG
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 1000 kHz 1000 kHz 1000 kHz 1000 kHz 1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22675MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - 111-4105PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR-12 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details