Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-VFDFN Exposed Pad
IC REG CHG PUMP 3.3V 100MA 10DFN
IC REG CHARG PUMP 3.3V 10DFN
Switching Voltage Regulators Frac Charge Pump w/ LBO and Bypass
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-VFDFN Exposed Pad
DC-DC CONVERTER, 650kHz, DFN-10; IC Case / Package:DFN; No. of Pins:10Pins; Output Current Max:100mA; Fixed Output Voltage Nom:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Topology:Boost (Step Up) RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | MCP1259-E/MF-ND | MCP1259-E/MF | MCP1259-E/MF | MCP1259-E/MF | MCP1259-E/MF | 88K5524 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Converter, 650Khz, Dfn-10; Ic Case / Package Microchip |
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |