Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MCP16414T-I/UN

Description
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 150-MCP16414T-I/UNDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
150-MCP16414T-I/UNDKR-ND
Voltage Regulators - DC DC Switching Regulators 150-MCP16414T-I/UNDKR-ND
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 150-MCP16414T-I/UNCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
150-MCP16414T-I/UNCT-ND
Voltage Regulators - DC DC Switching Regulators 150-MCP16414T-I/UNCT-ND
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 150-MCP16414T-I/UNTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
150-MCP16414T-I/UNTR-ND
Voltage Regulators - DC DC Switching Regulators 150-MCP16414T-I/UNTR-ND
"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MCP16414T-I/UN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MCP16414T-I/UN
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MCP16414T-I/UN
IC REG BOOST ADJ 600MA 10MSOP

IC REG BOOST ADJ 600MA 10MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MCP16414T-I/UN - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MCP16414T-I/UN
PMIC - Voltage Regulators - DC DC Switching Regulators MCP16414T-I/UN
IC LOW PWR BOOST CONVERTER

IC LOW PWR BOOST CONVERTER

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP16414T-I/UN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MCP16414T-I/UN
Voltage Regulators - DC DC Switching Regulators MCP16414T-I/UN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 150-MCP16414T-I/UNDKR-ND MCP16414T-I/UN MCP16414T-I/UN MCP16414T-I/UN
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Synchronous Rectification
Output Voltage 1.8 to 5.25 volts 1.8 volts 1.8 to 5.25 volts
Unlock Full Specs
to access all available technical data