IC REG BUCK 3.3V 500MA TSOT23-5
IC REG BUCK 3.3V 500MA TSOT23-5
IC REG BUCK 3.3V 500MA TSOT23-5
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 150-MCP1603BT-330I/OSTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Special Features | Synchronous Rectification |
| Output Voltage | 3.3 volts |