Microchip Technology, Inc. High Voltage Output Boost LED Constant Current Regulator MCP1664

Description
The MCP1664 device is a compact, space-efficient, fixed-frequency, non-synchronous step-up converter optimized to drive LED strings with constant current from two and three-cell alkaline and NiMH/NiCd or one-cell Li-Ion or Li-Polymer batteries. The device integrates a 36V, 400 mΩ low-side switch, which is protected by the 1.8A cycle-by-cycle inductor peak current limit operation. Low-voltage technology allows the MCP1664 to start-up without high inrush current or output overshoot. All compensation and protection circuitry is integrated to minimize the number of external components. Additional Features Up to 92% Efficiency High Output Voltage Range: up to 32V 1.8A Peak Input Current Limit: ILEDup to 300 mA @ 5.0V VIN, 4 White LEDs ILED up to 200 mA @ 3.3V VIN, 4 White LEDs ILED up to 150 mA @ 4.2V VIN, 8 White LEDs Input Voltage Range: 2.4V to 5.5V Undervoltage Lockout (UVLO): UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 300 mV Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft-Start Output Overvoltage Protection (OVP) in the event of: Feedback Pin Shorted to GND (Prevent Excessive Current into LEDs) Disconnected LED String (Prevent Overvoltage to the Converter’s Output and SW Pin) Overtemperature Protection Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN
Datasheet
Description
The MCP1664 device is a compact, space-efficient, fixed-frequency, non-synchronous step-up converter optimized to drive LED strings with constant current from two and three-cell alkaline and NiMH/NiCd or one-cell Li-Ion or Li-Polymer batteries. The device integrates a 36V, 400 mΩ low-side switch, which is protected by the 1.8A cycle-by-cycle inductor peak current limit operation. Low-voltage technology allows the MCP1664 to start-up without high inrush current or output overshoot. All compensation and protection circuitry is integrated to minimize the number of external components. Additional Features Up to 92% Efficiency High Output Voltage Range: up to 32V 1.8A Peak Input Current Limit: ILEDup to 300 mA @ 5.0V VIN, 4 White LEDs ILED up to 200 mA @ 3.3V VIN, 4 White LEDs ILED up to 150 mA @ 4.2V VIN, 8 White LEDs Input Voltage Range: 2.4V to 5.5V Undervoltage Lockout (UVLO): UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 300 mV Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft-Start Output Overvoltage Protection (OVP) in the event of: Feedback Pin Shorted to GND (Prevent Excessive Current into LEDs) Disconnected LED String (Prevent Overvoltage to the Converter’s Output and SW Pin) Overtemperature Protection Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Output Boost LED Constant Current Regulator - MCP1664 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage Output Boost LED Constant Current Regulator
MCP1664
High Voltage Output Boost LED Constant Current Regulator MCP1664
The MCP1664 device is a compact, space-efficient, fixed-frequency, non-synchronous step-up converter optimized to drive LED strings with constant current from two and three-cell alkaline and NiMH/NiCd or one-cell Li-Ion or Li-Polymer batteries. The device integrates a 36V, 400 mΩ low-side switch, which is protected by the 1.8A cycle-by-cycle inductor peak current limit operation. Low-voltage technology allows the MCP1664 to start-up without high inrush current or output overshoot. All compensation and protection circuitry is integrated to minimize the number of external components. Additional Features Up to 92% Efficiency High Output Voltage Range: up to 32V 1.8A Peak Input Current Limit: ILEDup to 300 mA @ 5.0V VIN, 4 White LEDs ILED up to 200 mA @ 3.3V VIN, 4 White LEDs ILED up to 150 mA @ 4.2V VIN, 8 White LEDs Input Voltage Range: 2.4V to 5.5V Undervoltage Lockout (UVLO): UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 300 mV Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft-Start Output Overvoltage Protection (OVP) in the event of: Feedback Pin Shorted to GND (Prevent Excessive Current into LEDs) Disconnected LED String (Prevent Overvoltage to the Converter’s Output and SW Pin) Overtemperature Protection Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN

The MCP1664 device is a compact, space-efficient, fixed-frequency, non-synchronous step-up converter optimized to drive LED strings with constant current from two and three-cell alkaline and NiMH/NiCd or one-cell Li-Ion or Li-Polymer batteries.
The device integrates a 36V, 400 mΩ low-side switch, which is protected by the 1.8A cycle-by-cycle inductor peak current limit operation. Low-voltage technology allows the MCP1664 to start-up without high inrush current or output overshoot. All compensation and protection circuitry is integrated to minimize the number of external components.

Additional Features

    • Up to 92% Efficiency
    • High Output Voltage Range: up to 32V
    • 1.8A Peak Input Current Limit:
      • ILEDup to 300 mA @ 5.0V VIN, 4 White LEDs
      • ILED up to 200 mA @ 3.3V VIN, 4 White LEDs
      • ILED up to 150 mA @ 4.2V VIN, 8 White LEDs
    • Input Voltage Range: 2.4V to 5.5V
    • Undervoltage Lockout (UVLO):
      • UVLO@VIN Rising: 2.3V, typical
      • UVLO@VIN Falling: 1.85, typical
    • No Load Input Current: 250 µA, typical
    • Sleep mode with 200 nA Typical Quiescent Current
    • PWM Operation with Skip mode: 500 kHz
    • Feedback Voltage Reference: VFB= 300 mV
    • Cycle-by-Cycle Current Limiting
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • Output Overvoltage Protection (OVP) in the event of:
      • Feedback Pin Shorted to GND (Prevent Excessive Current into LEDs)
      • Disconnected LED String (Prevent Overvoltage to the Converter’s Output and SW Pin)
    • Overtemperature Protection
    • Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP1664
Product Name High Voltage Output Boost LED Constant Current Regulator
Package Type Other; ['TDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444499 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 1.8 volts
IOUT 0.8000 amps
View Details
LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details