Manufacturer: Microchip Technology
Win Source Part Number: 1220932-MCP1700-1202
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 200mA
Family Name: MCP1700
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4μA
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-92-3
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.35V @ 200mA
Alternative Parts (Cross-Reference): RT9169-12CZL; RT9169-12PZT; RT9169-12GZT;
Introduction Date: September 22, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.2V 200MA TO92-3 Product overview: MCP1700-1202E/TO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700-1202E/TO
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-92-3
IC REG LINEAR 1.2V 200MA TO92-3
LDO Voltage Regulators 250mA Adj LDO 2%
IC REG LINEAR 1.2V 200MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1220932-MCP1700-1202E/TO | 776-MCP1700-1202E/TO | MCP1700-1202E/TO-ND | MCP1700-1202E/TO | MCP1700-1202E/TO | MCP1700-1202E/TO |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MCP1700-1202E/TO | 1.2V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bag | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |