Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
Switching Controllers Integrated HS PWM V Mode
IC REG CTRLR SEPIC 20SSOP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1631V-E/SS-ND | MCP1631V-E/SS | MCP1631V-E/SS | MCP1631V-E/SS |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |