Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3)
IC BUCK CONVERTER 48V 2MHZ
IC BUCK CONVERTER 48V 2MHZ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VDFN (3x3)
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MCP16361T-E/NMXTR-ND | MCP16361T-E/NMX | MCP16361T-E/NMX | MCP16361T-E/NMX |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |
| fsw | 2200 kHz | 2200 kHz | 2200 kHz | 2200 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |