Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MCP16322T-500E/NG

Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MCP16322T-500E/NGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MCP16322T-500E/NGTR-ND
Voltage Regulators - DC DC Switching Regulators MCP16322T-500E/NGTR-ND
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16322T-500E/NG - 1074755-MCP16322T-500E/NG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16322T-500E/NG
1074755-MCP16322T-500E/NG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16322T-500E/NG 1074755-MCP16322T-500E/NG
Manufacturer: Microchip Technology Win Source Part Number: 1074755-MCP16322T-50 0E/NG Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 24V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074755-MCP16322T-500E/NG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP16322T-500E/NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MCP16322T-500E/NG
Voltage Regulators - DC DC Switching Regulators MCP16322T-500E/NG
Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MCP16322T-500E/NG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MCP16322T-500E/NG
PMIC - Voltage Regulators - DC DC Switching Regulators MCP16322T-500E/NG
IC REG BUCK 5V 2A 16QFN

IC REG BUCK 5V 2A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MCP16322T-500E/NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MCP16322T-500E/NG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MCP16322T-500E/NG
IC REG BUCK 5V 2A 16QFN

IC REG BUCK 5V 2A 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MCP16322T-500E/NGTR-ND 1074755-MCP16322T-500E/NG MCP16322T-500E/NG MCP16322T-500E/NG MCP16322T-500E/NG
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16322T-500E/NG Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 16-VFQFN Exposed Pad Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 5 volts 5 volts 5 to ? volts 5 volts
Unlock Full Specs
to access all available technical data