The MCP1632T-BAE/MS is a high-speed PWM controller designed for various power supply applications, including switch mode power supplies, brick DC-DC converters, battery chargers, and LED drivers. It features an integrated low-side MOSFET driver and offers multiple switching frequency options of 300 kHz and 600 kHz. The controller includes an adjustable reference voltage generator, adjustable soft start, and internal slope compensation, making it suitable for different topologies such as Boost, Flyback, SEPIC, and ƒÜuk. Key protective features include undervoltage lockout (UVLO), output short circuit protection, and overtemperature protection, ensuring reliable operation across a wide temperature range of -40°C to +125°C. The MCP1632T-BAE/MS operates with a low typical current consumption of less than 5 mA, which is advantageous for battery-operated applications. The device is available in an 8-lead MSOP package, facilitating easy integration into compact designs.
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
Switching Controllers Standalone Low-Side PWM Controller
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1632T-BAE/MS-ND | MCP1632T-BAE/MS | MCP1632T-BAE/MS | MCP1632T-BAE/MS | MCP1632T-BAE/MS |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification | Enable | |||
| fsw | 600 kHz | 600 kHz | 600 kHz | 600 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |