Manufacturer: Microchip Technology
Win Source Part Number: 1074762-MCP1640T-I/C
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 350mA
Family Name: MCP1640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Purpose: Step-Up
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.8V
Alternative Parts (Cross-Reference): LSP3602TCAK; MAX848ESE+T; MAX1796EUA+T; MAX848ESE+;
Introduction Date: February 10, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Medical, Wireless, Sensing & Instrumentation, Automotive
Microchip MCP1640T-I/CHY Boost Regulator
Microchip MCP1640T-I/CHY Boost Regulator
Microchip MCP1640T-I/CHY Boost Regulator
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
Switching Voltage Regulators 500 kHz 300 mA Syn. PWM/PFM enabled
IC REG BOOST ADJ 350MA SOT23-6
IC REG BOOST ADJ 350MA SOT23-6
IC REG BOOST ADJ 350MA SOT23-6
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA SOT-23-6
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1074762-MCP1640T-I/CHY | 1653358 | 7386241P | MCP1640T-I/CHYTR-ND | MCP1640T-I/CHY | MCP1640T-I/CHY | MCP1640T-I/CHY | MCP1640T-I/CHY | MCP1640T-I/CHY |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1640T-I/CHY | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost; Boost | Boost | Boost | Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |