Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
PMIC FOR SAMA5DX/SAM9X6 MPUS
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MCP16502TAB-E/S8BDKR-ND | MCP16502TAB-E/S8B | MCP16502TAB-E/S8B |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Special Features | Internal Current Limit; Current Limit, Enable |