Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1700-1502E/TO

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MCP1700-1502E/TO-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MCP1700-1502E/TO-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MCP1700-1502E/TO-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
1.5V 200MA Voltage Regulator IC
776-MCP1700-1502E/TO
1.5V 200MA Voltage Regulator IC 776-MCP1700-1502E/TO
IC REG LINEAR 1.5V 200MA TO92-3 Product overview: MCP1700-1502E/TO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700-1502E/TO can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.5V 200MA TO92-3 Product overview: MCP1700-1502E/TO from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MCP1700-1502E/TO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MCP1700-1502E/TO - 788278-MCP1700-1502E/TO - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MCP1700-1502E/TO
788278-MCP1700-1502E/TO
PMIC - PMIC - Voltage Regulators - Linear - MCP1700-1502E/TO 788278-MCP1700-1502E/TO
Manufacturer: Microchip Technology Win Source Part Number: 788278-MCP1700-1502E /TO Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 200mA Family Name: MCP1700 Output Voltage: 1.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA PSRR: 44dB (100Hz) Protection Features: Over Current, Over Temperature, Short Circuit Manufacturer Package: TO-92-3 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.35V @ 200mA Alternative Parts (Cross-Reference): RT9169-15GZT; RT9169-15PZL; RT9169-15PZT; RT9169-15GZL; Introduction Date: September 22, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788278-MCP1700-1502E/TO
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 200mA
Family Name: MCP1700
Output Voltage: 1.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4μA
PSRR: 44dB (100Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Package: TO-92-3
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.35V @ 200mA
Alternative Parts (Cross-Reference): RT9169-15GZT; RT9169-15PZL; RT9169-15PZT; RT9169-15GZL;
Introduction Date: September 22, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MCP1700-1502E/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MCP1700-1502E/TO
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MCP1700-1502E/TO
IC REG LINEAR 1.5V 200MA TO92-3

IC REG LINEAR 1.5V 200MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MCP1700-1502E/TO
LDO Voltage Regulators MCP1700-1502E/TO
LDO Voltage Regulators 250mA Adj LDO 2%

LDO Voltage Regulators 250mA Adj LDO 2%

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MCP1700-1502E/TO - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MCP1700-1502E/TO
PMIC - Voltage Regulators - Linear MCP1700-1502E/TO
IC REG LINEAR 1.5V 200MA TO92-3

IC REG LINEAR 1.5V 200MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MCP1700-1502E/TO-ND 776-MCP1700-1502E/TO 788278-MCP1700-1502E/TO MCP1700-1502E/TO MCP1700-1502E/TO MCP1700-1502E/TO
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.5V 200MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MCP1700-1502E/TO Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; Bag TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24014DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Drivers, Controllers - A4933KJPTR-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 7106322 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details