IC REG PIC MICROCTRLR 1OUT 8DFN Product overview: MCP1623T-I/MC from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MCP1623T-I/MC can be used for catalog matching and distributor lookup.
IC REG PIC MICROCTRLR 1OUT 8DFN
IC REG PIC MICROCTRLR 1OUT 8DFN
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-MCP1623T-I/MC | MCP1623T-I/MC | MCP1623T-I/MC |
| Product Name | Power Management IC | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Output Voltage Type | Adjustable / Variable | ||
| Package Type | Other; Tape & Reel (TR) | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad |
| Output Voltage | 2 to 5.5 volts | ||
| IOUT | 0.0500 amps | ||
| VIN | 5.5 volts |