Manufacturer: Microchip Technology
Win Source Part Number: 208190-MCP1631HV-330
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Sepic
Control Features: Enable, Frequency Control, Ramp
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-TSSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 3.5 V to 16 V
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
Switching Controllers Hi Vltg Integ HS PWM I Mode
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP
IC REG CTRLR SEPIC 20TSSOP
IC REG CTRLR SEPIC 20TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 208190-MCP1631HV-330E/ST | MCP1631HV-330E/ST-ND | MCP1631HV-330E/ST | MCP1631HV-330E/ST | MCP1631HV-330E/ST | MCP1631HV-330E/ST |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631HV-330E/ST | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Sepic | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 20-TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | ||
| Life Cycle Stage | Maturity; Active | Active | Active |