Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 375mA 8-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 375mA 8-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 375mA 8-WFDFN Exposed Pad
IC REG BOOST 32V 375MA 8TDFN
Switching Voltage Regulators 32V, 1.8A Switch Non-Synch Boost Reg
IC REG BOOST ADJ 375MA 8TDFN
Boost Switching Regulator IC Positive Adjustable 2.4V 1 Output 375mA 8-WFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1663T-E/MNYDKR-ND | MCP1663T-E/MNY | MCP1663T-E/MNY | MCP1663T-E/MNY | MCP1663T-E/MNY |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Output Voltage | 2.4 to 32 volts | 2.4 volts | 2.4 to 32 volts | ||
| IOUT | 0.3750 amps | 0.3750 amps | 0.3750 amps |