Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-VDFN Exposed Pad
IC REG BUCK ADJ 500MA 8DFN
IC REG BUCK ADJ 500MA 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-VDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1602-ADJI/MF-ND | MCP1602-ADJI/MF | MCP1602-ADJI/MF | MCP1602-ADJI/MF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 4.5 volts | 0.8000 to 4.5 volts |