Win Source Part Number: 970042-MCP16502TAC-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 2MHz
Control Features: Current Limit, Enable
Number of Outputs: 4
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C
Output Phases: 4
Duty Cycle (Max): 100%
Clock Sync: No
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-MCP16502TAC-E/S8
Base Product Number: MCP16502
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 32-VQFN (5x5)
PMIC FOR SAMA5DX/SAM9X6 MPUS
PMIC FOR SAMA5DX/SAM9X6 MPUS
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 970042-MCP16502TAC-E/S8B | 150-MCP16502TAC-E/S8BTR-ND | MCP16502TAC-E/S8B | MCP16502TAC-E/S8B | MCP16502TAC-E/S8B |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; Tape & Reel | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable | Multiple Outputs | Internal Current Limit; Current Limit, Enable | ||
| fsw | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz | 2000 kHz |