Microchip Technology, Inc. 1MHz Low Start-up Voltage Synchronous Boost LED Constant Current Regulator MCP1643

Description
MCP1643 is a compact, high-efficiency, fixed frequency, synchronous step-up LED driver with constant current, that operates from one and two-cell alkaline and NiMH/NiCd batteries. The device can also drive two red/green/yellow series connection LEDs. Additional Features 1.6A Typical Peak Input Current Limit Up to 550 mA LED Load Current Low Start-up Voltage: 0.65V (typical, 25 mA LED Current) Low Operating Input Voltage: down to 0.5V Maximum Input Voltage < VLED<5.0V Maximum Output Voltage: 5.0V Overvoltage Protection Low Reference Voltage: VFB= 120 mV Pulse-Width Modulation Mode Operation (1 MHz) Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting Internal Soft-Start (240 µs typical) Shutdown (EN = GND): True Load Disconnect Dimming Control by Variable Duty Cycle Shutdown Current: 1.2 µA (typical) Overtemperature protection Packages:MSOP-8, 2x3 DFN-8
Datasheet
Description
MCP1643 is a compact, high-efficiency, fixed frequency, synchronous step-up LED driver with constant current, that operates from one and two-cell alkaline and NiMH/NiCd batteries. The device can also drive two red/green/yellow series connection LEDs. Additional Features 1.6A Typical Peak Input Current Limit Up to 550 mA LED Load Current Low Start-up Voltage: 0.65V (typical, 25 mA LED Current) Low Operating Input Voltage: down to 0.5V Maximum Input Voltage < VLED<5.0V Maximum Output Voltage: 5.0V Overvoltage Protection Low Reference Voltage: VFB= 120 mV Pulse-Width Modulation Mode Operation (1 MHz) Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting Internal Soft-Start (240 µs typical) Shutdown (EN = GND): True Load Disconnect Dimming Control by Variable Duty Cycle Shutdown Current: 1.2 µA (typical) Overtemperature protection Packages:MSOP-8, 2x3 DFN-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MHz Low Start-up Voltage Synchronous Boost LED Constant Current Regulator - MCP1643 - Microchip Technology, Inc.
Chandler, AZ, United States
1MHz Low Start-up Voltage Synchronous Boost LED Constant Current Regulator
MCP1643
1MHz Low Start-up Voltage Synchronous Boost LED Constant Current Regulator MCP1643
MCP1643 is a compact, high-efficiency, fixed frequency, synchronous step-up LED driver with constant current, that operates from one and two-cell alkaline and NiMH/NiCd batteries. The device can also drive two red/green/yellow series connection LEDs. Additional Features 1.6A Typical Peak Input Current Limit Up to 550 mA LED Load Current Low Start-up Voltage: 0.65V (typical, 25 mA LED Current) Low Operating Input Voltage: down to 0.5V Maximum Input Voltage < VLED<5.0V Maximum Output Voltage: 5.0V Overvoltage Protection Low Reference Voltage: VFB= 120 mV Pulse-Width Modulation Mode Operation (1 MHz) Internal Synchronous Rectifier Internal Compensation Inrush Current Limiting Internal Soft-Start (240 µs typical) Shutdown (EN = GND): True Load Disconnect Dimming Control by Variable Duty Cycle Shutdown Current: 1.2 µA (typical) Overtemperature protection Packages:MSOP-8, 2x3 DFN-8

MCP1643 is a compact, high-efficiency, fixed frequency, synchronous step-up LED driver with constant current, that operates from one and two-cell alkaline and NiMH/NiCd batteries. The device can also drive two red/green/yellow series connection LEDs.

Additional Features

    • 1.6A Typical Peak Input Current Limit
    • Up to 550 mA LED Load Current
    • Low Start-up Voltage: 0.65V (typical, 25 mA LED Current)
    • Low Operating Input Voltage: down to 0.5V
    • Maximum Input Voltage < VLED<5.0V
    • Maximum Output Voltage: 5.0V
    • Overvoltage Protection
    • Low Reference Voltage: VFB= 120 mV
    • Pulse-Width Modulation Mode Operation (1 MHz)
    • Internal Synchronous Rectifier
    • Internal Compensation
    • Inrush Current Limiting
    • Internal Soft-Start (240 µs typical)
    • Shutdown (EN = GND): True Load Disconnect
    • Dimming Control by Variable Duty Cycle
    • Shutdown Current: 1.2 µA (typical)
    • Overtemperature protection
    • Packages:MSOP-8, 2x3 DFN-8
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP1643
Product Name 1MHz Low Start-up Voltage Synchronous Boost LED Constant Current Regulator
Package Type Other; ['MSOP', 'DFN']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2060194 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details