Microchip Technology, Inc. Low Noise, Positive-Regulated Charge Pump MCP1252

Description
The MCP1252-33X50 and MCP1252-ADJ are inductorless, positive regulating, low noise charge pump DC-to-DC converters. The MCP1252-33X50 has selectable outputs of either 3.3 or 5.0 V, while the MCP1252-ADJ has an adjustable output between 1.5 and 5.5 V. Both can deliver 120 mA of load current at the selected regulated output voltage. Since the device incorporates an automatic buck/boost feature, it will maintain the regulated output voltage whether the input voltage is above or below the output voltage. These charge pumps operateat a switching frequency of 650 kHz, and feature power saving shutdown pins, short circuit protection, thermal shutdown, and power-good pins that report out-of-regulation conditions. Additional Features Wide 2.1 to 5.0V input range Fixed, regulated 3.3 V, 5.0 V, or adjustable (1.5 to 5.5 V) outputs Supplies regulated output voltages for up to 120 mA loads Low 60 µA supply current in no load conditions High 2.5% voltage accuracy (on fixed voltage outputs) High 650 kHz operation to aoivd interference with IF bands Logic level shutdown control reduces current consumption to 0.1 µA during standby operation Power-good output indicator with hysteresis Thermal shutdown protection with hysteresis Short circuit protection Soft-start circuitry to minimize inrush current -40 ºC to +85 ºC operation
Datasheet
Description
The MCP1252-33X50 and MCP1252-ADJ are inductorless, positive regulating, low noise charge pump DC-to-DC converters. The MCP1252-33X50 has selectable outputs of either 3.3 or 5.0 V, while the MCP1252-ADJ has an adjustable output between 1.5 and 5.5 V. Both can deliver 120 mA of load current at the selected regulated output voltage. Since the device incorporates an automatic buck/boost feature, it will maintain the regulated output voltage whether the input voltage is above or below the output voltage. These charge pumps operateat a switching frequency of 650 kHz, and feature power saving shutdown pins, short circuit protection, thermal shutdown, and power-good pins that report out-of-regulation conditions. Additional Features Wide 2.1 to 5.0V input range Fixed, regulated 3.3 V, 5.0 V, or adjustable (1.5 to 5.5 V) outputs Supplies regulated output voltages for up to 120 mA loads Low 60 µA supply current in no load conditions High 2.5% voltage accuracy (on fixed voltage outputs) High 650 kHz operation to aoivd interference with IF bands Logic level shutdown control reduces current consumption to 0.1 µA during standby operation Power-good output indicator with hysteresis Thermal shutdown protection with hysteresis Short circuit protection Soft-start circuitry to minimize inrush current -40 ºC to +85 ºC operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise, Positive-Regulated Charge Pump - MCP1252 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Noise, Positive-Regulated Charge Pump
MCP1252
Low Noise, Positive-Regulated Charge Pump MCP1252
The MCP1252-33X50 and MCP1252-ADJ are inductorless, positive regulating, low noise charge pump DC-to-DC converters. The MCP1252-33X50 has selectable outputs of either 3.3 or 5.0 V, while the MCP1252-ADJ has an adjustable output between 1.5 and 5.5 V. Both can deliver 120 mA of load current at the selected regulated output voltage. Since the device incorporates an automatic buck/boost feature, it will maintain the regulated output voltage whether the input voltage is above or below the output voltage. These charge pumps operateat a switching frequency of 650 kHz, and feature power saving shutdown pins, short circuit protection, thermal shutdown, and power-good pins that report out-of-regulation conditions. Additional Features Wide 2.1 to 5.0V input range Fixed, regulated 3.3 V, 5.0 V, or adjustable (1.5 to 5.5 V) outputs Supplies regulated output voltages for up to 120 mA loads Low 60 µA supply current in no load conditions High 2.5% voltage accuracy (on fixed voltage outputs) High 650 kHz operation to aoivd interference with IF bands Logic level shutdown control reduces current consumption to 0.1 µA during standby operation Power-good output indicator with hysteresis Thermal shutdown protection with hysteresis Short circuit protection Soft-start circuitry to minimize inrush current -40 ºC to +85 ºC operation

The MCP1252-33X50 and MCP1252-ADJ are inductorless, positive regulating, low noise charge pump DC-to-DC converters. The MCP1252-33X50 has selectable outputs of either 3.3 or 5.0 V, while the MCP1252-ADJ has an adjustable output between 1.5 and 5.5 V. Both can deliver 120 mA of load current at the selected regulated output voltage. Since the device incorporates an automatic buck/boost feature, it will maintain the regulated output voltage whether the input voltage is above or below the output voltage. These charge pumps operateat a switching frequency of 650 kHz, and feature power saving shutdown pins, short circuit protection, thermal shutdown, and power-good pins that report out-of-regulation conditions.

Additional Features

    • Wide 2.1 to 5.0V input range
    • Fixed, regulated 3.3 V, 5.0 V, or adjustable (1.5 to 5.5 V) outputs
    • Supplies regulated output voltages for up to 120 mA loads
    • Low 60 µA supply current in no load conditions
    • High 2.5% voltage accuracy (on fixed voltage outputs)
    • High 650 kHz operation to aoivd interference with IF bands
    • Logic level shutdown control reduces current consumption to 0.1 µA during standby operation
    • Power-good output indicator with hysteresis
    • Thermal shutdown protection with hysteresis
    • Short circuit protection
    • Soft-start circuitry to minimize inrush current
    • -40 ºC to +85 ºC operation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Charge Pump Regulators
Product Number MCP1252
Product Name Low Noise, Positive-Regulated Charge Pump
Configuration / Function Charge Pump
Unlock Full Specs
to access all available technical data