Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA 8-VFDFN Exposed Pad
IC REG BOOST 3V 800MA 8DFN
Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, 3Vout
IC REG BOOST 3V 800MA 8DFN
Boost Switching Regulator IC Positive Fixed 3V 1 Output 800mA 8-VFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1642B-30I/MC-ND | MCP1642B-30I/MC | MCP1642B-30I/MC | MCP1642B-30I/MC | MCP1642B-30I/MC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 3 volts | 3 volts | 3 to ? volts |