IC REG BOOST ADJ 800MA 8DFN
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA 8-VFDFN Exposed Pad
IC REG BOOST ADJ 800MA 8DFN
Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, adjVout
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1642D-ADJI/MC | MCP1642D-ADJI/MC | MCP1642D-ADJI/MC | MCP1642D-ADJI/MC |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad |