"Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Win Source Part Number: 1160490-MCP1642D-50I
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Current - Output: 800mA
Output Type: Fixed
Function: Step-Up
Topology: Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.65V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MCP1642D-50IMS; MCP1642D50I/MS;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: MCP1642
Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, 5Vout
IC REG BOOST 5V 800MA 8MSOP
Boost Switching Regulator IC Positive Fixed 5V 1 Output 800mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST 5V 800MA 8MSOP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1642D-50I/MS-ND | 1160490-MCP1642D-50I/MS | MCP1642D-50I/MS | MCP1642D-50I/MS | MCP1642D-50I/MS | MCP1642D-50I/MS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; Tube | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |