Microchip Technology, Inc. 50V/1A, Non-Synchronous Buck Regulator MCP16331

Description
The MCP16331 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 or 8-pin TDFN 2x3 package that operates from input voltage sources up to 50V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply. Additional Features Up to 96% Efficiency Input Voltage Range: 4.4V to 50V Output Voltage Range: 2.0V to 24V 2% Output Voltage Accuracy Minimum 500 mA Output Current 500 kHz Fixed Frequency Adjustable Output Voltage Low Device Shutdown Current: 6 uA Peak Current Mode Control Internal Compensation Internal Soft-Start Cycle-by-Cycle Peak Current Limit Undervoltage Lockout (UVLO): 4.1V to Start; 3.6V to Stop Overtemperature Protection Available Package: 6-Lead SOT-23, 8-Lead 2x3 TDFN
Datasheet
Description
The MCP16331 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 or 8-pin TDFN 2x3 package that operates from input voltage sources up to 50V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply. Additional Features Up to 96% Efficiency Input Voltage Range: 4.4V to 50V Output Voltage Range: 2.0V to 24V 2% Output Voltage Accuracy Minimum 500 mA Output Current 500 kHz Fixed Frequency Adjustable Output Voltage Low Device Shutdown Current: 6 uA Peak Current Mode Control Internal Compensation Internal Soft-Start Cycle-by-Cycle Peak Current Limit Undervoltage Lockout (UVLO): 4.1V to Start; 3.6V to Stop Overtemperature Protection Available Package: 6-Lead SOT-23, 8-Lead 2x3 TDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V/1A, Non-Synchronous Buck Regulator - MCP16331 - Microchip Technology, Inc.
Chandler, AZ, United States
50V/1A, Non-Synchronous Buck Regulator
MCP16331
50V/1A, Non-Synchronous Buck Regulator MCP16331
The MCP16331 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 or 8-pin TDFN 2x3 package that operates from input voltage sources up to 50V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply. Additional Features Up to 96% Efficiency Input Voltage Range: 4.4V to 50V Output Voltage Range: 2.0V to 24V 2% Output Voltage Accuracy Minimum 500 mA Output Current 500 kHz Fixed Frequency Adjustable Output Voltage Low Device Shutdown Current: 6 uA Peak Current Mode Control Internal Compensation Internal Soft-Start Cycle-by-Cycle Peak Current Limit Undervoltage Lockout (UVLO): 4.1V to Start; 3.6V to Stop Overtemperature Protection Available Package: 6-Lead SOT-23, 8-Lead 2x3 TDFN

The MCP16331 is a highly integrated, high-efficiency, fixed frequency, step-down DC-DC converter in a popular 6-pin SOT-23 or 8-pin TDFN 2x3 package that operates from input voltage sources up to 50V. Integrated features include a high side switch, fixed frequency Peak Current Mode Control, internal compensation, peak current limit and overtemperature protection. Minimal external components are necessary to develop a complete step-down DC-DC converter power supply.

Additional Features

    • Up to 96% Efficiency
    • Input Voltage Range: 4.4V to 50V
    • Output Voltage Range: 2.0V to 24V
    • 2% Output Voltage Accuracy
    • Minimum 500 mA Output Current
    • 500 kHz Fixed Frequency
    • Adjustable Output Voltage
    • Low Device Shutdown Current: 6 uA
    • Peak Current Mode Control
    • Internal Compensation
    • Internal Soft-Start
    • Cycle-by-Cycle Peak Current Limit
    • Undervoltage Lockout (UVLO): 4.1V to Start; 3.6V to Stop
    • Overtemperature Protection
    • Available Package: 6-Lead SOT-23, 8-Lead 2x3 TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP16331
Product Name 50V/1A, Non-Synchronous Buck Regulator
Package Type Other; ['TDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1111ANZ-3.3 - Lingto Electronic Limited
Specs
Regulator Category Switching
IOUT 0.4000 amps
View Details
Automotive 3.1V 0.15A LDO Voltage Regulator IC - 699-AAT3221IJS-3.1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
3 suppliers
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Allegro MicroSystems Inc.
Specs
Regulator Category Switching
View Details