Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MCP1624T-I/MC MCP1624T-I/MC

Description
Manufacturer: Microchip Technology Win Source Part Number: 1220921-MCP1624T-I/M C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Applications: Converter, PIC Microcontrollers Mounting: SMD Voltage - Output: 2 V ~ 5.5 V Voltage - Input: 0.8 V ~ 5.5 V Number of Outputs: 1 Family Name: MCP1624 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): MAX1678EUA+T; MAX1678EUA+; MCP1624T-I/CH; Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1220921-MCP1624T-I/M C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Applications: Converter, PIC Microcontrollers Mounting: SMD Voltage - Output: 2 V ~ 5.5 V Voltage - Input: 0.8 V ~ 5.5 V Number of Outputs: 1 Family Name: MCP1624 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): MAX1678EUA+T; MAX1678EUA+; MCP1624T-I/CH; Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MCP1624T-I/MC - 1220921-MCP1624T-I/MC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MCP1624T-I/MC
1220921-MCP1624T-I/MC
PMIC - PMIC - Voltage Regulators - Special Purpose - MCP1624T-I/MC 1220921-MCP1624T-I/MC
Manufacturer: Microchip Technology Win Source Part Number: 1220921-MCP1624T-I/M C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-VFDFN Exposed Pad Applications: Converter, PIC Microcontrollers Mounting: SMD Voltage - Output: 2 V ~ 5.5 V Voltage - Input: 0.8 V ~ 5.5 V Number of Outputs: 1 Family Name: MCP1624 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (2x3) Alternative Parts (Cross-Reference): MAX1678EUA+T; MAX1678EUA+; MCP1624T-I/CH; Introduction Date: May 04, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1220921-MCP1624T-I/MC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-VFDFN Exposed Pad
Applications: Converter, PIC Microcontrollers
Mounting: SMD
Voltage - Output: 2 V ~ 5.5 V
Voltage - Input: 0.8 V ~ 5.5 V
Number of Outputs: 1
Family Name: MCP1624
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DFN (2x3)
Alternative Parts (Cross-Reference): MAX1678EUA+T; MAX1678EUA+; MCP1624T-I/CH;
Introduction Date: May 04, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-MCP1624T-I/MC
Power Management IC 750-MCP1624T-I/MC
IC REG PIC MICROCTRLR 1OUT 8DFN Product overview: MCP1624T-I/MC from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MCP1624T-I/MC can be used for catalog matching and distributor lookup.

IC REG PIC MICROCTRLR 1OUT 8DFN Product overview: MCP1624T-I/MC from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MCP1624T-I/MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - MCP1624T-I/MC - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MCP1624T-I/MC
PMIC - Voltage Regulators - Special Purpose MCP1624T-I/MC
IC REG PIC MICROCTRLR 1OUT 8DFN

IC REG PIC MICROCTRLR 1OUT 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 1220921-MCP1624T-I/MC 750-MCP1624T-I/MC MCP1624T-I/MC
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MCP1624T-I/MC Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 8-VFDFN Exposed Pad Other; Tape & Reel (TR) Other; 8-VFDFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Adjustable / Variable
Output Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data