Manufacturer: Microchip Technology
Win Source Part Number: 884077-MCP1631-E/SS
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Sepic Regulator Positive Output Step-Up/Step-Down - DC-DC Controller IC 20-SSOP
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Family Name: MCP1631
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
IC REG CTRLR SEPIC 20SSOP
Switching Controllers Integrated HS PWM I Mode
IC REG CTRLR SEPIC 20SSOP
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 884077-MCP1631-E/SS | MCP1631-E/SS-ND | MCP1631-E/SS | MCP1631-E/SS | MCP1631-E/SS | MCP1631-E/SS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631-E/SS | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | SSOP; Other; 20-SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Special Features | Enable, Frequency Control, Ramp | |||||
| Output Polarity | Positive |