Microchip Technology, Inc. High Voltage 1.8A Isw Boost Regulator MCP1663

Description
The MCP1663 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DCconverter which integrates a 36V, 400 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either two-cell or three-cell alkaline, Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. Additional Features Up to 92% Efficiency High Output Voltage Range: up to 32V 1.8A Peak Input Current Limit: IOUT> 375 mA @ 5.0V VIN, 12V VOUT IOUT> 200 mA @ 3.3V VIN, 12V VOUT IOUT> 150 mA @ 4.2V VIN, 24V VOUT Input Voltage Range: 2.4V to 5.5V Undervoltage Lockout (UVLO): UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 1.227V Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft-Start Output Overvoltage Protection (OVP) in the event of: Feedback pin shorted to GND Disconnected feedback divider Overtemperature Protection Easily Configurable for SEPIC or Flyback Topologies Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN
Datasheet
Description
The MCP1663 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DCconverter which integrates a 36V, 400 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either two-cell or three-cell alkaline, Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. Additional Features Up to 92% Efficiency High Output Voltage Range: up to 32V 1.8A Peak Input Current Limit: IOUT> 375 mA @ 5.0V VIN, 12V VOUT IOUT> 200 mA @ 3.3V VIN, 12V VOUT IOUT> 150 mA @ 4.2V VIN, 24V VOUT Input Voltage Range: 2.4V to 5.5V Undervoltage Lockout (UVLO): UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 1.227V Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft-Start Output Overvoltage Protection (OVP) in the event of: Feedback pin shorted to GND Disconnected feedback divider Overtemperature Protection Easily Configurable for SEPIC or Flyback Topologies Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage 1.8A Isw Boost Regulator - MCP1663 - Microchip Technology, Inc.
Chandler, AZ, United States
High Voltage 1.8A Isw Boost Regulator
MCP1663
High Voltage 1.8A Isw Boost Regulator MCP1663
The MCP1663 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DCconverter which integrates a 36V, 400 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either two-cell or three-cell alkaline, Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. Additional Features Up to 92% Efficiency High Output Voltage Range: up to 32V 1.8A Peak Input Current Limit: IOUT> 375 mA @ 5.0V VIN, 12V VOUT IOUT> 200 mA @ 3.3V VIN, 12V VOUT IOUT> 150 mA @ 4.2V VIN, 24V VOUT Input Voltage Range: 2.4V to 5.5V Undervoltage Lockout (UVLO): UVLO@VIN Rising: 2.3V, typical UVLO@VIN Falling: 1.85, typical No Load Input Current: 250 µA, typical Sleep mode with 200 nA Typical Quiescent Current PWM Operation with Skip mode: 500 kHz Feedback Voltage Reference: VFB= 1.227V Cycle-by-Cycle Current Limiting Internal Compensation Inrush Current Limiting and Internal Soft-Start Output Overvoltage Protection (OVP) in the event of: Feedback pin shorted to GND Disconnected feedback divider Overtemperature Protection Easily Configurable for SEPIC or Flyback Topologies Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN

The MCP1663 device is a compact, high-efficiency, fixed-frequency, non-synchronous step-up DC-DCconverter which integrates a 36V, 400 mΩ NMOS switch. It provides a space-efficient high-voltage step-up power supply solution for applications powered by either two-cell or three-cell alkaline, Lithium, NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries.

Additional Features

    • Up to 92% Efficiency
    • High Output Voltage Range: up to 32V
    • 1.8A Peak Input Current Limit:
      • IOUT> 375 mA @ 5.0V VIN, 12V VOUT
      • IOUT> 200 mA @ 3.3V VIN, 12V VOUT
      • IOUT> 150 mA @ 4.2V VIN, 24V VOUT
    • Input Voltage Range: 2.4V to 5.5V
    • Undervoltage Lockout (UVLO):
      • UVLO@VIN Rising: 2.3V, typical
      • UVLO@VIN Falling: 1.85, typical
    • No Load Input Current: 250 µA, typical
    • Sleep mode with 200 nA Typical Quiescent Current
    • PWM Operation with Skip mode: 500 kHz
    • Feedback Voltage Reference: VFB= 1.227V
    • Cycle-by-Cycle Current Limiting
    • Internal Compensation
    • Inrush Current Limiting and Internal Soft-Start
    • Output Overvoltage Protection (OVP) in the event of:
      • Feedback pin shorted to GND
      • Disconnected feedback divider
    • Overtemperature Protection
    • Easily Configurable for SEPIC or Flyback Topologies
    • Available Packages: 5-Lead SOT-23 or 2x3 8-Lead TDFN
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MCP1663
Product Name High Voltage 1.8A Isw Boost Regulator
Package Type Other; ['TDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

 - 78M05MFK - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2060236P - RS Components, Ltd.
Specs
Package Type Other; SOT
Operating Temperature 125 C (257 F)
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, .5A Synchronous Buck Regulator - ARG81800KESJSR-1 - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 20-Pin QFN
View Details
6 suppliers