48V INPUT, 0.4A OUTPUT, 2.2 MHZ,
48V Input, 0.4A Output, 2.2 MHz
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 150-MCP16368-E/Q8B-ND | 644339 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 8-VDFN Exposed Pad | Other; VDFN |
| Output Voltage | 2 to 24 volts |