Microchip Technology, Inc. DC DC Switching Controllers MCP1631-E/ML

Description
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)
Request a Quote Datasheet
Description
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - MCP1631-E/ML-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
MCP1631-E/ML-ND
DC DC Switching Controllers MCP1631-E/ML-ND
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)

Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631-E/ML - 1074751-MCP1631-E/ML - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631-E/ML
1074751-MCP1631-E/ML
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631-E/ML 1074751-MCP1631-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1074751-MCP1631-E/ML Packaging: Tube/Rail Output Type: Transistor Driver Topology: Sepic Control Features: Enable, Frequency Control, Ramp Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-QFN (4x4) Purpose: Step-Up/Step-Down Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1074751-MCP1631-E/ML
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Sepic
Control Features: Enable, Frequency Control, Ramp
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (4x4)
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - MCP1631-E/ML - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
MCP1631-E/ML
PMIC - Voltage Regulators - DC DC Switching Controllers MCP1631-E/ML
IC REG CTRLR SEPIC 20QFN

IC REG CTRLR SEPIC 20QFN

Supplier's Site Datasheet
DC DC Switching Controllers - MCP1631-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
MCP1631-E/ML
DC DC Switching Controllers MCP1631-E/ML
Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)

Sepic Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 20-QFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MCP1631-E/ML
Switching Controllers MCP1631-E/ML
Switching Controllers Integrated HS PWM I Mode

Switching Controllers Integrated HS PWM I Mode

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MCP1631-E/ML-ND 1074751-MCP1631-E/ML MCP1631-E/ML MCP1631-E/ML MCP1631-E/ML
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1631-E/ML PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Package Type Other; 20-VFQFN Exposed Pad Other; 20-QFN (4x4) Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Sepic
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data