Microchip Technology, Inc. Voltage Regulators - DC DC Switching Regulators MCP16323T-ADJE/NG

Description
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MCP16323T-ADJE/NGTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MCP16323T-ADJE/NGTR-ND
Voltage Regulators - DC DC Switching Regulators MCP16323T-ADJE/NGTR-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16323T-ADJE/NG - 926594-MCP16323T-ADJE/NG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16323T-ADJE/NG
926594-MCP16323T-ADJE/NG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16323T-ADJE/NG 926594-MCP16323T-ADJE/NG
Manufacturer: Microchip Technology Win Source Part Number: 926594-MCP16323T-ADJ E/NG Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: MCP16323 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP16323T-ADJE/NGTR, MCP16323T-ADJE/NGDKR , MCP16323T-ADJE/NGCT, MCP16323TADJENG

Manufacturer: Microchip Technology
Win Source Part Number: 926594-MCP16323T-ADJE/NG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCP16323
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP16323T-ADJE/NGTR, MCP16323T-ADJE/NGDKR, MCP16323T-ADJE/NGCT, MCP16323TADJENG

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MCP16323T-ADJE/NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MCP16323T-ADJE/NG
Voltage Regulators - DC DC Switching Regulators MCP16323T-ADJE/NG
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MCP16323T-ADJE/NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MCP16323T-ADJE/NG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MCP16323T-ADJE/NG
IC REG BUCK ADJ 3A 16QFN

IC REG BUCK ADJ 3A 16QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MCP16323T-ADJE/NG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MCP16323T-ADJE/NG
PMIC - Voltage Regulators - DC DC Switching Regulators MCP16323T-ADJE/NG
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MCP16323T-ADJE/NGTR-ND 926594-MCP16323T-ADJE/NG MCP16323T-ADJE/NG MCP16323T-ADJE/NG MCP16323T-ADJE/NG
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16323T-ADJE/NG Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 16-VFQFN Exposed Pad Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.9000 to 5 volts 0.9000 to 5 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 2149153P - RS Components, Ltd.
Specs
Package Type Other; FC2QFN
View Details
Dual Power Management IC - 750-A8302SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
VIN 16 volts
Operating Temperature -20 C (-4 F)
View Details
4 suppliers
Specs
Package Type Other; Tube
fsw 52 kHz
Duty Cycle 50
View Details