The MCP1603LT-080I/OS is a high-efficiency synchronous buck regulator capable of delivering up to 500 mA of output current. It operates within an input voltage range of 2.7V to 5.5V, making it suitable for applications powered by 1-cell Li-Ion or 2-3 cell NiMH/NiCd batteries. The device features a typical efficiency exceeding 90% and incorporates a low quiescent current of 45 µA in Pulse Frequency Modulation (PFM) mode, which is automatically engaged during light load conditions to conserve battery life. The MCP1603LT-080I/OS supports adjustable output voltages from 0.8V to 4.5V, as well as fixed output voltage options of 1.2V, 1.5V, 1.8V, 2.5V, and 3.3V. It operates at a fixed frequency of 2.0 MHz under heavy load conditions, ensuring low noise and minimal output ripple. Additional features include undervoltage lockout (UVLO), overtemperature protection, and 100% duty cycle operation. The product is available in compact packages, including a 5-lead TSOT and an 8-lead DFN, making it suitable for space-constrained applications such as portable devices, USB-powered equipment, and digital cameras.
Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 0.8V 500MA TSOT23-5
Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 0.8V 500MA TSOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1603LT-080I/OS-ND | MCP1603LT-080I/OS | MCP1603LT-080I/OS | MCP1603LT-080I/OS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to ? volts |