Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-DFN (2x3)
IC REG CTRLR MULT TOPOLOGY 8DFN
Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-DFN (2x3)
Switching Controllers Standalone Low-Side PWM Controller
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1632T-BAE/MC-ND | MCP1632T-BAE/MC | MCP1632T-BAE/MC | MCP1632T-BAE/MC |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Enable | ||
| fsw | 600 kHz | 600 kHz | 600 kHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |