Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA SOT-23-6
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 1074745-MCP16301T-E/
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Purpose: Step-Down
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 2V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
30V Input Buck Switching Regulator 600mA
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 600mA SOT-23-6
Switching Controllers MCP16301 B/O Module
IC REG BUCK ADJ 600MA SOT23-6
IC REG BUCK ADJ 600MA SOT23-6
IC REG BUCK ADJ 600MA SOT23-6
| DigiKey | Win Source Electronics | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP16301T-E/CHCT-ND | 1074745-MCP16301T-E/CH | 649490 | MCP16301T-E/CH | MCP16301T-E/CH | MCP16301T-E/CH | MCP16301T-E/CH | MCP16301T-E/CH |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16301T-E/CH | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Output Voltage | 2 to 15 volts | 2 volts | 2 to 15 volts | 2 volts | 2 volts | |||
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |