Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1074737-MCP1603LT-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
IC REG BUCK ADJ 500MA TSOT23-5
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK ADJ 500MA TSOT23-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1603LT-ADJI/OS-ND | 1074737-MCP1603LT-ADJI/OS | MCP1603LT-ADJI/OS | MCP1603LT-ADJI/OS | MCP1603LT-ADJI/OS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP1603LT-ADJI/OS | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 to 4.5 volts | 0.8000 volts | 0.8000 to 4.5 volts | 0.8000 volts |