The MCP16311T-E/MNY is a high-efficiency synchronous step-down DC-DC converter capable of handling input voltages from 4.4V to 30V and providing an output current of up to 1A. It features an adjustable output voltage range from 2.0V to 24V, making it suitable for various applications including automotive battery regulation and general-purpose DC-DC conversion. The device operates with efficiencies up to 95% and includes integrated high-side and low-side switches with low on-resistances of 300 mΩ and 170 mΩ, respectively. This regulator supports both Pulse Frequency Modulation (PFM) and Pulse Width Modulation (PWM) operation, with a typical switching frequency of 500 kHz in PWM mode. It has a low shutdown current of 3 µA and a quiescent current of 44 µA in non-switching PFM mode, which enhances its efficiency during light load conditions. The MCP16311T-E/MNY also incorporates features such as undervoltage lockout, overtemperature protection, and internal soft-start, ensuring reliable operation across a wide temperature range of -40°C to +125°C. The device is available in compact MSOP-8 and TDFN-2x3mm packages, making it suitable for space-constrained designs.
Microchip MCP16311T-E/MNY Buck Converter
Microchip MCP16311T-E/MNY Buck Converter
Microchip MCP16311T-E/MNY Buck Converter
Manufacturer: Microchip Technology
Win Source Part Number: 1220924-MCP16311T-E/
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: MCP16311
Output Voltage: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-TDFN (2x3)
Output Voltage MAX: 24V
Input Voltage MIN: 4.4V
Voltage Input MAX: 30V
Alternative Parts (Cross-Reference): BD9E101FJ-LBH2; BD9E101FJ-LBE2; LM43601PWP;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 1A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 1A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 1A 8-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 8TDFN
Switching Controllers 30V Input, PWM/PFM Synchronous Buck Switching Regulator
IC REG BUCK ADJ 1A 8TDFN
IC REG BUCK ADJUSTABLE 1A 8TDFN
Buck Switching Regulator IC Positive Adjustable 2V 1 Output 1A 8-WFDFN Exposed Pad
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 8417526P | 8417526 | 1220924-MCP16311T-E/MNY | MCP16311T-E/MNYTR-ND | MCP16311T-E/MNY | MCP16311T-E/MNY | MCP16311T-E/MNY | MCP16311T-E/MNY | MCP16311T-E/MNY |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MCP16311T-E/MNY | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; TDFN | Other; Tdfn | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||||
| Output Voltage | 2 volts | 2 to 24 volts | 2 volts | 2 volts | 2 to 24 volts |