Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA 8-VFDFN Exposed Pad
IC REG BOOST ADJ 350MA 8DFN
IC REG BOOST ADJ 350MA 8DFN
Boost Switching Regulator IC Positive Adjustable 2V 1 Output 350mA 8-VFDFN Exposed Pad
IC REG BOOST ADJ 350MA 8DFN
Switching Voltage Regulators 500 kHz 300 mA Syn Boost Converter
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1640DT-I/MC-ND | MCP1640DT-I/MC | MCP1640DT-I/MC | MCP1640DT-I/MC | MCP1640DT-I/MC | MCP1640DT-I/MC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2 to 5.5 volts | 2 volts | 2 volts | 2 to 5.5 volts |