Manufacturer: Microchip Technology
Win Source Part Number: 803795-MCP1650ST-E/M
Packaging: Reel
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 750kHz
Control Features: Current Limit, Enable, Low Battery, Power Good
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Duty Cycle (Maximum): 80%
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Part Number Series: MCP1650
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
IC REG CTRLR MULT TOPOLOGY 8MSOP
Switching Controllers UVLO 2.55V
Boost, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-MSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 803795-MCP1650ST-E/MS | MCP1650ST-E/MS-ND | 536-MCP1650ST-E/MS | MCP1650ST-E/MS | MCP1650ST-E/MS | MCP1650ST-E/MS | MCP1650ST-E/MS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MCP1650ST-E/MS | DC DC Switching Controllers | IC REG CTRLR MULT TOPOLOGY 8MSOP | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, SEPIC | Boost | |||||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Low Battery, Power Good | Internal Current Limit; Current Limit, Enable, Low Battery, Power Good | |||||
| fsw | 750 kHz | 750 kHz | 750 kHz | 750 kHz | 750 kHz |