48V, 2MHz High Current Input Buck Conver
Regulator Output DC-DC Controller IC
IC INPUT BUCK CONVERTER 48V 2MHZ
IC INPUT BUCK CONVERTER 48V 2MHZ
Regulator Output DC-DC Controller IC
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 644289 | 150-MCP16363T-E/NMXVAOTR-ND | MCP16363T-E/NMXVAO |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |
| Package Type | Other; VDFN | Other; 8-VDFN Exposed Pad | |
| Output Voltage Type | Adjustable / Variable | ||
| Output Voltage | 0.8000 to 24 volts | ||
| IOUT | 3 amps |