Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-VDFN Exposed Pad
IC REG BUCK 1.5V 500MA 8DFN
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 500mA 8-VDFN Exposed Pad
IC REG BUCK 1.5V 500MA 8DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1602-150I/MF-ND | MCP1602-150I/MF | MCP1602-150I/MF | MCP1602-150I/MF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts |