The MCP1257T-E/MF is an inductorless charge pump DC/DC converter designed to provide a regulated output voltage of 3.3V from an input voltage range of 1.8V to 3.6V. It supports output currents up to 100 mA and features a high output voltage accuracy of ±3.0%. The device operates with a low output voltage ripple of 20 mV_pp and includes thermal shutdown and short circuit protection for enhanced reliability. This regulator can operate in a low-power SLEEP mode, reducing quiescent current to 0.1 µA, making it suitable for battery-powered applications. The MCP1257T-E/MF also features a shutdown input compatible with 1.8V logic and incorporates soft-start circuitry to minimize inrush current. It is available in a compact 10-pin DFN package, measuring 3 mm x 3 mm, and is characterized for operation over a temperature range of -40°C to +125°C. Applications for this device include portable measurement instruments, home automation products, and biasing for PIC® MCUs. The MCP1257T-E/MF is ideal for engineers looking for a reliable and efficient voltage regulation solution in space-constrained designs.
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-VFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA 10-VFDFN Exposed Pad
IC REG CHARG PUMP 3.3V 10DFN
IC REG CHG PUMP 3.3V 100MA 10DFN
Switching Voltage Regulators Frac Charge Pump w/ LBO and Sleep
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1257T-E/MF-ND | MCP1257T-E/MF | MCP1257T-E/MF | MCP1257T-E/MF | MCP1257T-E/MF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |