Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
MICROCHIP TECHNOLOGY, INC.
MCP1643T-I/MC -- SWITCHING VOLTAGE REGULATORS
Microchip Technology, Inc.
Switching Voltage Regulators
MCP1643T-I/MC
Description
Switching Voltage Regulators 0.65V-5V input LED Driver
Datasheet
Description
Switching Voltage Regulators 0.65V-5V input LED Driver
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
MCP1643T-I/MC
Switching Voltage Regulators
MCP1643T-I/MC
Switching Voltage Regulators 0.65V-5V input LED Driver
Switching Voltage Regulators 0.65V-5V input LED Driver
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Switching Voltage Regulators
Product Number
MCP1643T-I/MC
Product Name
Switching Voltage Regulators
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP1109AAR
Specs
I
OUT
1.2 amps
f
sw
120 kHz
View Details
RS Components, Ltd.
Switching Regulators
2222773
Specs
I
OUT
1 amps
Efficiency
89 %
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Texas Instruments
LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation
LM1771SSD/NOPB
Specs
Configuration / Function
Buck
Package Type
Other; VSSOP,WSON
Special Features
Enable
View Details
6
suppliers
Infineon Technologies AG
Voltage Regulators - DC DC Switching Regulators
111-4190PBF
Specs
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 34-PowerVFQFN
View Details
5
suppliers