Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 800mA 8-VFDFN Exposed Pad
Switching Voltage Regulators Step-up DC/DC Reg 1 MHz, 1.6A, adjVout
IC REG BOOST ADJ 800MA 8DFN
IC REG BOOST ADJ 800MA 8DFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MCP1642BT-ADJI/MC | MCP1642BT-ADJI/MC | MCP1642BT-ADJI/MC | MCP1642BT-ADJI/MC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VFDFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 1.8 to 5.5 volts | 1.8 volts |