3M 3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 12.0" - 8427-16 8427-16 7100010774

Description
3M™ Cold Shrink Connector Insulators 8427-16 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 12.0" Simple installation; requires no tools Accommodates a wide range of cable sizes No torches or heat required Good thermal stability Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8427-16 7100010774 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 250 - 400 COLOR : Black LENGTH (IN) : 16 LENGTH (MM) : 406 MINIMUM CABLE OD (IN) : 0.67 MINIMUM CABLE OD (MM) : 12 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007344605
Description
3M™ Cold Shrink Connector Insulators 8427-16 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 12.0" Simple installation; requires no tools Accommodates a wide range of cable sizes No torches or heat required Good thermal stability Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8427-16 7100010774 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 250 - 400 COLOR : Black LENGTH (IN) : 16 LENGTH (MM) : 406 MINIMUM CABLE OD (IN) : 0.67 MINIMUM CABLE OD (MM) : 12 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007344605

Suppliers

Company
Product
Description
Supplier Links
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 12.0
Savage, MN, United States
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 12.0" - 8427-16
MMM8427-16
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 12.0" - 8427-16 MMM8427-16
3M™ Cold Shrink Connector Insulators 8427-16 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 12.0" Simple installation; requires no tools Accommodates a wide range of cable sizes No torches or heat required Good thermal stability Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8427-16 7100010774 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 250 - 400 COLOR : Black LENGTH (IN) : 16 LENGTH (MM) : 406 MINIMUM CABLE OD (IN) : 0.67 MINIMUM CABLE OD (MM) : 12 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007344605

3M™ Cold Shrink Connector Insulators 8427-16 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 12.0"

  • Simple installation; requires no tools
  • Accommodates a wide range of cable sizes
  • No torches or heat required
  • Good thermal stability
  • Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure

Contact us for additional tubing lengths.


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8427-16 7100010774 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 250 - 400 COLOR : Black LENGTH (IN) : 16 LENGTH (MM) : 406 MINIMUM CABLE OD (IN) : 0.67 MINIMUM CABLE OD (MM) : 12 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007344605

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number MMM8427-16
Product Name 3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 12.0" - 8427-16
Sleeving Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S14-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details