3M 3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 5.0" - 8429-9 8429-9 7000145516

Description
3M™ Cold Shrink Connector Insulators 8429-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 5.0" Simple installation; requires no tools Accommodates a wide range of cable sizes No torches or heat required Good thermal stability Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8429-9 7000145516 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 900 - 1000 COLOR : Black LENGTH (IN) : 9 LENGTH (MM) : 229 MINIMUM CABLE OD (IN) : 1.27 MINIMUM CABLE OD (MM) : 32.2 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007099314
Description
3M™ Cold Shrink Connector Insulators 8429-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 5.0" Simple installation; requires no tools Accommodates a wide range of cable sizes No torches or heat required Good thermal stability Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8429-9 7000145516 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 900 - 1000 COLOR : Black LENGTH (IN) : 9 LENGTH (MM) : 229 MINIMUM CABLE OD (IN) : 1.27 MINIMUM CABLE OD (MM) : 32.2 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007099314

Suppliers

Company
Product
Description
Supplier Links
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 5.0
Savage, MN, United States
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 5.0" - 8429-9
MMM8429-9
3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 5.0" - 8429-9 MMM8429-9
3M™ Cold Shrink Connector Insulators 8429-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 5.0" Simple installation; requires no tools Accommodates a wide range of cable sizes No torches or heat required Good thermal stability Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8429-9 7000145516 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 900 - 1000 COLOR : Black LENGTH (IN) : 9 LENGTH (MM) : 229 MINIMUM CABLE OD (IN) : 1.27 MINIMUM CABLE OD (MM) : 32.2 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007099314

3M™ Cold Shrink Connector Insulators 8429-9 Series are open-ended, tubular, rubber sleeves which are factory expanded and assembled onto a removable core. The core is removed after the tube has been positioned for installation over an inline connection, terminal lug, etc, allowing the tube to shrink and form a water-resistant seal. This cold shrink insulator offers moisture-tight sealing while maintaining its prolonged resiliency and pressure. It is ideal for insulating secondary splices, direct-buried or submersible, dig-in repairs and physical protection of high-voltage, air-insulated connectors or lugs Length 5.0"

  • Simple installation; requires no tools
  • Accommodates a wide range of cable sizes
  • No torches or heat required
  • Good thermal stability
  • Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure

Contact us for additional tubing lengths.


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8429-9 7000145516 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8420 Series WALL TYPE : Single MATERIAL : EPDM Rubber AWG SIZE : 900 - 1000 COLOR : Black LENGTH (IN) : 9 LENGTH (MM) : 229 MINIMUM CABLE OD (IN) : 1.27 MINIMUM CABLE OD (MM) : 32.2 OPERATING TEMPERATURE : -40°F to 194°F (-40°C to 90°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007099314

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number MMM8429-9
Product Name 3M™ 8420 Series Cold Shrink Silicone Rubber Connector Insulators - Length 5.0" - 8429-9
Sleeving Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Reducing sleeve - DARQ-R-A-S14-S9-16-P10 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1.5MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Heat Shrink Tubing - 090957-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details