TE Connectivity Heat Shrink Tubing ATUM-4/1-0-STK

Description
"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - ATM041K-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
ATM041K-ND
Heat Shrink Tubing ATM041K-ND
"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing - 484-ATUM-4/1-0-STK-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
484-ATUM-4/1-0-STK-ND
Heat Shrink Tubing 484-ATUM-4/1-0-STK-ND
"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi-Flexible 0.157"" (3.99mm) 4 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
NB11022001 - ATUM-4/1-0-STK - Heilind Electronics, Inc.
Wilmington, MA, United States
NB11022001
ATUM-4/1-0-STK
NB11022001 ATUM-4/1-0-STK
NB11022001

NB11022001

Buy Now
ATUM 4/1 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black - RAYATUM-4/1-0 - Lapp Tannehill
Savage, MN, United States
ATUM 4/1 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
RAYATUM-4/1-0
ATUM 4/1 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black RAYATUM-4/1-0
TE Connectivity's RAYCHEM ATUM 4/1 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors. 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing Tubing environmentally seals and protects components and interconnections Medium wall provides increased mechanical protection The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper RoHS compliant TE Internal Number:8839742003, 8839742003, Alias ID:7-1196879-0 Sold as 4 foot lengths with a 25 piece minimum (100 ft MOQ). Must order in feet. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-4/1-0-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4/1 COLOR : Black EXPANDED ID (IN) : 0.157 EXPANDED ID (MM) : 4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 ± 0.010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.00± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

TE Connectivity's RAYCHEM ATUM 4/1 high-shrink ratio adhesive lined polyolefin shrink tubing environmentally seals and protects a wide variety of electrical applications, including back end connector sealing, breakouts, and connector-to-cable transitions. High expansion ratio makes it possible to repair most damaged cable jackets without removing connectors.

  • 3:1 and 4:1 shrink ratios allow for connector-to-cable sealing
  • Tubing environmentally seals and protects components and interconnections
  • Medium wall provides increased mechanical protection
  • The adhesive in RAYCHEM ATUM tubing bonds to a wide variety of plastics, rubbers, and metals, including polyethylene, aluminum, steel, and copper
  • RoHS compliant
  • TE Internal Number:8839742003, 8839742003, Alias ID:7-1196879-0

Sold as 4 foot lengths with a 25 piece minimum (100 ft MOQ). Must order in feet.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : ATUM-4/1-0-STK AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ATUM HEAT SHRINK : Yes SHRINK RATIO : 4:1 WALL TYPE : Dual MATERIAL : Polyolefin SIZE : 4/1 COLOR : Black EXPANDED ID (IN) : 0.157 EXPANDED ID (MM) : 4 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.039 ± 0.010 NOMINAL RECOVERED WALL THICKNESS (MM) : 1.00± 0.28 OPERATING TEMPERATURE : -67°F to 230°F (-55°C to 110°C) RECOVERY TEMPERATURE : 230°F (110°C) SHRINK TEMPERATURE : 176°F (80°C) MIL-SPEC : MIL-DTL-23053/4 MIL-I-23053/4 AS23053/4 Full Spools Only TRADE OR BRAND NAME : Raychem

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number ATM041K-ND ATUM-4/1-0-STK RAYATUM-4/1-0
Product Name Heat Shrink Tubing NB11022001 ATUM 4/1 High-Shrink-Ratio Adhesive-Lined Polyolefin Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin; Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details