TE Connectivity shrink tube RW-200-3/8-0-SP

Description
Solder Sleeves & Shield Tubing
Request a Quote Datasheet
Description
Solder Sleeves & Shield Tubing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - RW-200-3/8-0-SP - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
RW-200-3/8-0-SP
shrink tube RW-200-3/8-0-SP
Solder Sleeves & Shield Tubing

Solder Sleeves & Shield Tubing

Buy Now
Heat Shrink Tubing - A132137-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132137-01-ND
Heat Shrink Tubing A132137-01-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 844-RW-200-3/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RW-200-3/8-0-SP-DS-ND
Heat Shrink Tubing 844-RW-200-3/8-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-RW-200-3/8-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RW-200-3/8-0-SP-ND
Heat Shrink Tubing 844-RW-200-3/8-0-SP-ND
"HEATSHRINK FLUOR 3/8"" BLK FEET"

"HEATSHRINK FLUOR 3/8"" BLK FEET"

Buy Now Datasheet
Heat Shrink Tubing - A132137-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132137-50-ND
Heat Shrink Tubing A132137-50-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A132137-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132137-05-ND
Heat Shrink Tubing A132137-05-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A132137-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132137-25-ND
Heat Shrink Tubing A132137-25-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 34AH2687 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
34AH2687
Heat-Shrink Tubing, 2 Raychem Te Connectivity 34AH2687
HEAT-SHRINK TUBING, 2:1, BLK, 9.5MM ROHS COMPLIANT: YES

HEAT-SHRINK TUBING, 2:1, BLK, 9.5MM ROHS COMPLIANT: YES

Supplier's Site
TE Raychem RW-200 3/8 inch Single Wall Heat Shrink Tubing - Black - RAYRW-200-3/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RW-200 3/8 inch Single Wall Heat Shrink Tubing - Black
RAYRW-200-3/8-0
TE Raychem RW-200 3/8 inch Single Wall Heat Shrink Tubing - Black RAYRW-200-3/8-0
TE Connectivity's RW-200 3/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 3/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RW-200 3/8 inch Elastomer heat shrink tubing is a heat-shrinkable chemical-resistant, high temperature tubing that is resistant to impact and abrasion. Black. TE RW-200 3/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RW-200-3/8-0-SP AVAILABILITY : Contact 800-633-6339 for Availability SERIES : RW-200 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Elastomer SIZE : 3/8 COLOR : Black EXPANDED ID (IN) : 0.375 EXPANDED ID (MM) : 9.5 RECOVERED ID MAX (IN) : 0.187 RECOVERED ID MAX (MM) : 4.8 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.035 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.89 OPERATING TEMPERATURE : -40°F to 392°F (-40°C to 200°C) RECOVERY TEMPERATURE : 347°F (175°C) SHRINK TEMPERATURE : 212°F (100°C) FLEXIBILITY : Flexible MIL-SPEC : AS23053/13 Full Spools Only TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number RW-200-3/8-0-SP A132137-01-ND 844-RW-200-3/8-0-SP-DS-ND A132137-50-ND A132137-05-ND A132137-25-ND 34AH2687 RAYRW-200-3/8-0
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity TE Raychem RW-200 3/8 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G34-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details