Sumitomo's Sumitube B2 is suitable for the insulation, protection and reinforcement of wire terminations and joints, for color identification and bundling of wires, and for the insulation and protection of resistors and capacitors. Multiple colors available. 3/64 inch, Black, Polyolefin, Single Wall, 2:1 Shrink Ratio
MANUFACTURER : Sumitomo MANUFACTURER PART NUMBER : B2-3/64-0 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Sumitube B2 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/64 COLOR : Black EXPANDED ID (MM) : 1.6 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.41 OPERATING TEMPERATURE : -55°C to 135°C SHRINK TEMPERATURE : 90°C FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : AS23053/5 Full Spools Only
| Lapp Tannehill | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | SUMB2-3/64-0 |
| Product Name | Sumitube B2 3/64" Single Wall Heat Shrinkable Tubing, Black, 2:1 Shrink Ratio |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |