Lapp Tannehill Dunbar 1635F 3/64 inch Polyolefin Heat Shrink Tubing - Clear DBR1635F-3/64-C

Description
Dunbar's 1635F 3/64 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors and capacitors. MANUFACTURER : Dunbar MANUFACTURER PART NUMBER : 1635F-3/64-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : 1635F HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.013 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.330 OPERATING TEMPERATURE : -131°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 194°F (90°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 224 MIL-SPEC : AS23053/5 Full Spools Only
Description
Dunbar's 1635F 3/64 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors and capacitors. MANUFACTURER : Dunbar MANUFACTURER PART NUMBER : 1635F-3/64-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : 1635F HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.013 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.330 OPERATING TEMPERATURE : -131°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 194°F (90°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 224 MIL-SPEC : AS23053/5 Full Spools Only

Suppliers

Company
Product
Description
Supplier Links
Dunbar 1635F 3/64 inch Polyolefin Heat Shrink Tubing - Clear - DBR1635F-3/64-C - Lapp Tannehill
Savage, MN, United States
Dunbar 1635F 3/64 inch Polyolefin Heat Shrink Tubing - Clear
DBR1635F-3/64-C
Dunbar 1635F 3/64 inch Polyolefin Heat Shrink Tubing - Clear DBR1635F-3/64-C
Dunbar's 1635F 3/64 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors and capacitors. MANUFACTURER : Dunbar MANUFACTURER PART NUMBER : 1635F-3/64-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : 1635F HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.013 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.330 OPERATING TEMPERATURE : -131°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 194°F (90°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 224 MIL-SPEC : AS23053/5 Full Spools Only

Dunbar's 1635F 3/64 inch polyolefin heat shrink tubing is a flexible, flame retardant, heat shrinkable polyolefin tube. It is designed for a wide range of applications including insulation for electric & electronic devices, wire strain relief, and protective covering for parts such as resistors and capacitors.


MANUFACTURER : Dunbar MANUFACTURER PART NUMBER : 1635F-3/64-C AVAILABILITY : Contact 800-633-6339 for Availability SERIES : 1635F HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Polyolefin SIZE : 3/64 COLOR : Clear EXPANDED ID (IN) : 0.046 EXPANDED ID (MM) : 1.2 RECOVERED ID MAX (IN) : 0.023 RECOVERED ID MAX (MM) : 0.6 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.013 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.330 OPERATING TEMPERATURE : -131°F to 275°F (-55°C to 135°C) RECOVERY TEMPERATURE : 194°F (90°C) SHRINK TEMPERATURE : 194°F (90°C) FLAMMABILITY : Flame-Retardant FLEXIBILITY : Flexible STANDARDS/APPROVALS : UL Approved UL STYLE / STANDARD : UL 224 MIL-SPEC : AS23053/5 Full Spools Only

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number DBR1635F-3/64-C
Product Name Dunbar 1635F 3/64 inch Polyolefin Heat Shrink Tubing - Clear
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details