3M 3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.5" 8445-2.5 8445-2.5 7000005982

Description
3M™ Cold Shrink Connector Insulators 8443-2.5 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the core is unwound, the insulating sleeve shrinks to form a tight seal. Length 2.5" Simple installation requires only workman's hands No tools required No heat required for installation Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8445-2.5 7000005982 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8440 Series WALL TYPE : Single MATERIAL : Silicone Rubber AWG SIZE : 2 - 1/0 COLOR : Black LENGTH (IN) : 1.7 LENGTH (MM) : 43 MINIMUM CABLE OD (IN) : 0.37 MINIMUM CABLE OD (MM) : 7.6 OPERATING TEMPERATURE : -66°F to 500°F (-55°C to 260°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007094869
Description
3M™ Cold Shrink Connector Insulators 8443-2.5 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the core is unwound, the insulating sleeve shrinks to form a tight seal. Length 2.5" Simple installation requires only workman's hands No tools required No heat required for installation Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8445-2.5 7000005982 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8440 Series WALL TYPE : Single MATERIAL : Silicone Rubber AWG SIZE : 2 - 1/0 COLOR : Black LENGTH (IN) : 1.7 LENGTH (MM) : 43 MINIMUM CABLE OD (IN) : 0.37 MINIMUM CABLE OD (MM) : 7.6 OPERATING TEMPERATURE : -66°F to 500°F (-55°C to 260°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007094869

Suppliers

Company
Product
Description
Supplier Links
3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.5
Savage, MN, United States
3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.5" 8445-2.5
MMM8445-2.5
3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.5" 8445-2.5 MMM8445-2.5
3M™ Cold Shrink Connector Insulators 8443-2.5 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the core is unwound, the insulating sleeve shrinks to form a tight seal. Length 2.5" Simple installation requires only workman's hands No tools required No heat required for installation Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure Contact us for additional tubing lengths. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8445-2.5 7000005982 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8440 Series WALL TYPE : Single MATERIAL : Silicone Rubber AWG SIZE : 2 - 1/0 COLOR : Black LENGTH (IN) : 1.7 LENGTH (MM) : 43 MINIMUM CABLE OD (IN) : 0.37 MINIMUM CABLE OD (MM) : 7.6 OPERATING TEMPERATURE : -66°F to 500°F (-55°C to 260°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007094869

3M™ Cold Shrink Connector Insulators 8443-2.5 Series are open-ended, silicone rubber, tubular sleeves. The sleeves are factory expanded and assembled on a removable supporting plastic core. Each rubber assembly is supplied for field installation in this pre-stretched condition. As the core is unwound, the insulating sleeve shrinks to form a tight seal. Length 2.5"

  • Simple installation requires only workman's hands
  • No tools required
  • No heat required for installation
  • Seals tight, retains its resiliency and pressure even after prolonged years of aging and exposure

Contact us for additional tubing lengths.


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 8445-2.5 7000005982 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Cold Shrink 8440 Series WALL TYPE : Single MATERIAL : Silicone Rubber AWG SIZE : 2 - 1/0 COLOR : Black LENGTH (IN) : 1.7 LENGTH (MM) : 43 MINIMUM CABLE OD (IN) : 0.37 MINIMUM CABLE OD (MM) : 7.6 OPERATING TEMPERATURE : -66°F to 500°F (-55°C to 260°C) FLAMMABILITY : Flame-Retardant MANUFACTURER UPC : 00054007094869

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Protective Sleeving
Product Number MMM8445-2.5
Product Name 3M™ 8440 Series Cold Shrink Silicone Rubber Connector Insulators - Length 2.5" 8445-2.5
Sleeving Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-503 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Centering sleeve - ZBH-12 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details