TE Connectivity Heat Shrink Tubing RT555-1/8-0-SP

Description
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A132323-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132323-50-ND
Heat Shrink Tubing A132323-50-ND
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-RT555-1/8-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RT555-1/8-0-SP-DS-ND
Heat Shrink Tubing 844-RT555-1/8-0-SP-DS-ND
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black Enter Number of Feet in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - A132323-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132323-100-ND
Heat Shrink Tubing A132323-100-ND
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A132323-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132323-01-ND
Heat Shrink Tubing A132323-01-ND
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 844-RT555-1/8-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-RT555-1/8-0-SP-ND
Heat Shrink Tubing 844-RT555-1/8-0-SP-ND
"HEATSHRINK 1/8"" BLACK FEET"

"HEATSHRINK 1/8"" BLACK FEET"

Buy Now Datasheet
Heat Shrink Tubing - A132323-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132323-25-ND
Heat Shrink Tubing A132323-25-ND
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A132323-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A132323-05-ND
Heat Shrink Tubing A132323-05-ND
"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Semi Rigid 0.125"" (3.18mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
TE Raychem RT-555 1/8 inch Single Wall Heat Shrink Tubing - Black - RAYRT555-1/8-0 - Lapp Tannehill
Savage, MN, United States
TE Raychem RT-555 1/8 inch Single Wall Heat Shrink Tubing - Black
RAYRT555-1/8-0
TE Raychem RT-555 1/8 inch Single Wall Heat Shrink Tubing - Black RAYRT555-1/8-0
TE Connectivity's RT-555 1/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/8-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1/8-0-SP AVAILABILITY : In Stock SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/8 COLOR : Black EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.3 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

TE Connectivity's RT-555 1/8 inch Fluoropolymer heat shrink tubing is a fluid-resistant, chemical-resistant, crosslinked fluoropolymer tubing with extended temperature range. Black. TE RT555-1/8-0.


MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : RT555-1/8-0-SP AVAILABILITY : In Stock SERIES : RT-555 HEAT SHRINK : Yes SHRINK RATIO : 2:1 WALL TYPE : Single MATERIAL : Fluoropolymer SIZE : 1/8 COLOR : Black EXPANDED ID (IN) : 0.125 EXPANDED ID (MM) : 3.18 RECOVERED ID MAX (IN) : 0.062 RECOVERED ID MAX (MM) : 1.57 NOMINAL RECOVERED WALL THICKNESS (IN) : 0.012 NOMINAL RECOVERED WALL THICKNESS (MM) : 0.3 OPERATING TEMPERATURE : -85°F to 392°F (-65°C to 200°C) RECOVERY TEMPERATURE : 428°F (220°C) SHRINK TEMPERATURE : 302°F (150°C) FLAMMABILITY : Flame-Retardant STANDARDS/APPROVALS : UL Approved TRADE OR BRAND NAME : RAYCHEM

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Lapp Tannehill
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A132323-50-ND 844-RT555-1/8-0-SP-DS-ND A132323-100-ND A132323-01-ND A132323-25-ND A132323-05-ND RAYRT555-1/8-0
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing TE Raychem RT-555 1/8 inch Single Wall Heat Shrink Tubing - Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Fluoropolymer Fluoropolymer Fluoropolymer Fluoropolymer Fluoropolymer Fluoropolymer Fluoropolymer
Operating Temperature -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable sleeve - ASI-KT-FK - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details